Texas Instruments TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 5962-0051205Q2A

Description
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Dallas, TX, United States
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier
5962-0051205Q2A
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 5962-0051205Q2A
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 20-LCCC -55 to 125

Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-0051205Q2A - Rochester Electronics
Newburyport, MA, United States
Dual marked (TLV2462MFKB)

Dual marked (TLV2462MFKB)

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-0051205Q2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-0051205Q2A
Instrumentation, OP Amps, Buffer Amps 5962-0051205Q2A
General Purpose Amplifier 2 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

General Purpose Amplifier 2 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-0051205Q2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-0051205Q2A
Integrated Circuits (ICs) - Linear - Amplifiers 5962-0051205Q2A
IC OPAMP GP 2 CIRCUIT 20LCCC

IC OPAMP GP 2 CIRCUIT 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-0051205Q2A 5962-0051205Q2A 5962-0051205Q2A 5962-0051205Q2A
Product Name TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.7 to 6 volts 6 volts
VOS 2 millivolts 0.5000 millivolts
Quiescent Current (IQ) 575 microamps
CMRR 60 dB
GBW 5.2 MHz 6.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
Operational Amplifier IC - 687-CLC452AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers