The TLC2254M is a quad operational amplifier with rail-to-rail output performance and very low power consumption of 35 µA per channel. It operates over a temperature range of -55°C to 125°C and is packaged in a 20-pin LCCC. The device features a low input bias current of 1 pA typ, a noise density of 19 nV/√Hz at 1 kHz, and a common-mode input voltage range that includes the negative rail. Input offset voltage is specified up to 1500 µV max at 25°C. The amplifier is qualified for high-reliability automotive applications and supports both single- and split-supply operation.
Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125
IC OPAMP GP 4 CIRCUIT 20LCCC
General Purpose Amplifier 4 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9564002Q2A | 5962-9564002Q2A | 5962-9564002Q2A |
| Product Name | TLC2254M Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 16 volts | ||
| Slew Rate | 1.20E-7 V/µs | 0.1200 V/µs | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | 20-CLCC | 20-CLCC | |
| Life Cycle Stage | Active | Active |