The TLE2142AM is a dual operational amplifier with a 27 V/μs minimum slew rate and 5.9 MHz gain-bandwidth product, designed for high-speed precision applications. It operates from 4 V to 44 V single or split supplies and delivers a minimum 20 mA short-circuit output current. Packaged in a 10-pin CFP (U) case measuring 21.44 mm × 6.5 mm, it is rated for the full military temperature range of −55°C to 125°C. Input voltage noise is 10.5 nV/√Hz at 1 kHz and 15 nV/√Hz at 10 Hz, with a maximum input offset voltage of 500 μV at 25°C. Settling time is 340 ns to 0.1% and 400 ns to 0.01% with a 2 kΩ/100 pF load. Output swing reaches VCC− + 0.1 V to VCC+ − 1 V.
High Speed High Drive Precision Dual Operational Amplifier 10-CFP -55 to 125
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, CDFP10
General Purpose Amplifier 4 Circuit Rail-to-Rail 10-CFP
IC OPAMP GP 2 CIRCUIT 10CFP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9321604QHA | 5962-9321604QHA | 5962-9321604QHA | 5962-9321604QHA |
| Product Name | TLE2142AM High Speed High Drive Precision Dual Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4 to 44 volts | 44 volts | ||
| VOS | 0.7500 millivolts | 0.2750 millivolts | ||
| Quiescent Current (IQ) | 4400 microamps | |||
| CMRR | 85 dB | |||
| GBW | 5.8 MHz | 5.9 MHz |