8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-PLCC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1269203-TLC7528CFN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-LCC (J-Lead)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5 V ~ 15 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5 V ~ 15 V
Resolution: 8
Settling Time: 100ns
Number of D/A Converters: 2
INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum)
Family Name: TLC7528
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): AD7528LP; MX7528JEQP+T; MX7528JEQP+;
Introduction Date: July 14, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8-Bit Dual DAC, 10MS/s, 0.1us Settling, Parallel, PLCC Product overview: TLC7528CFN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7528CFN can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 20-PLCC (9x9)
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PQCC20
IC DAC 8BIT A-OUT 20PLCC
8 Bit Digital to Analog Converter 2 20-PLCC (9x9)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7528CFN | 1269203-TLC7528CFN | 701-TLC7528CFN | 296-3024-5-ND | TLC7528CFN | TLC7528CFN | TLC7528CFN |
| Product Name | TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528CFN | 8-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | PLCC | PLCC; 20-LCC (J-Lead) | PLCC; PLCC20 | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |