Texas Instruments AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface AMC1304L25DWR

Description
Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface - AMC1304L25DWR - Texas Instruments
Dallas, TX, United States
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface
AMC1304L25DWR
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface AMC1304L25DWR
Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface 16-SOIC -40 to 125

Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface 16-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1304L25DWR
911384-AMC1304L25DWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1304L25DWR 911384-AMC1304L25DWR
Manufacturer: Texas Instruments Win Source Part Number: 911384-AMC1304L25DWR Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module 16 b 78k LVDS - Serial 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AMC1304 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911384-AMC1304L25DWR
Operating Temperature Range: -40°C ~ 125°C
Features: Isolated Module 16 b 78k LVDS - Serial 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AMC1304
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304L25DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1304L25DWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1304L25DWR
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1304L25DWR 911384-AMC1304L25DWR AMC1304L25DWR
Product Name AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1304L25DWR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type LVDS
Package Type SOIC SOIC; 16-SOIC SOIC
Screening Level Catalog
Resolution 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25QDWRQ1 - 812304-AMC1305M25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTATG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADS5474-SP 14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER - 5962R1320801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details