Texas Instruments DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface DAC081C081CIMK/NOPB

Description
8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125
Request a Quote Datasheet
Description
8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CIMK/NOPB - Texas Instruments
Dallas, TX, United States
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface
DAC081C081CIMK/NOPB
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface DAC081C081CIMK/NOPB
8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125

8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC081C081CIMK/NOPBDKR-ND
Digital to Analog Converters (DAC) DAC081C081CIMK/NOPBDKR-ND
8 Bit Digital to Analog Converter 1 TSOT-23-6

8 Bit Digital to Analog Converter 1 TSOT-23-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC081C081CIMK/NOPBCT-ND
Digital to Analog Converters (DAC) DAC081C081CIMK/NOPBCT-ND
8 Bit Digital to Analog Converter 1 TSOT-23-6

8 Bit Digital to Analog Converter 1 TSOT-23-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC081C081CIMK/NOPBTR-ND
Digital to Analog Converters (DAC) DAC081C081CIMK/NOPBTR-ND
8 Bit Digital to Analog Converter 1 TSOT-23-6

8 Bit Digital to Analog Converter 1 TSOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V Digital-to-Analog Converter IC
701-DAC081C081CIMK/NOPB
8-bit 5.5V Digital-to-Analog Converter IC 701-DAC081C081CIMK/NOPB
8-Bit 1-Ch DAC, I2C, Voltage Out, 2.7-5.5V, TSOT Product overview: DAC081C081CIMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC081C081CIMK/N OPB can be used for catalog matching and distributor lookup.

8-Bit 1-Ch DAC, I2C, Voltage Out, 2.7-5.5V, TSOT Product overview: DAC081C081CIMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC081C081CIMK/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPB - 1166332-DAC081C081CIMK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPB
1166332-DAC081C081CIMK/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPB 1166332-DAC081C081CIMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1166332-DAC081C081CI MK/NOPB Family Name: DAC081C081 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD5301BRT-REEL7; AD5301BRT-500RL7; AD5301BRTZ-REEL; AD5301BRT; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1166332-DAC081C081CIMK/NOPB
Family Name: DAC081C081
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD5301BRT-REEL7; AD5301BRT-500RL7; AD5301BRTZ-REEL; AD5301BRT;
Introduction Date: February 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC081C081CIMK/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC081C081CIMK/NOPB
IC DAC 8BIT V-OUT TSOT23-6

IC DAC 8BIT V-OUT TSOT23-6

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC081C081CIMK/NOPB
Digital to Analog Converters (DAC) DAC081C081CIMK/NOPB
8 Bit Digital to Analog Converter 1 TSOT-23-6

8 Bit Digital to Analog Converter 1 TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC081C081CIMK/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC081C081CIMK/NOPB
IC DAC 8BIT V-OUT TSOT23-6

IC DAC 8BIT V-OUT TSOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC081C081CIMK/NOPB DAC081C081CIMK/NOPBDKR-ND DAC081C081CIMK/NOPBCT-ND DAC081C081CIMK/NOPBTR-ND 701-DAC081C081CIMK/NOPB 1166332-DAC081C081CIMK/NOPB DAC081C081CIMK/NOPB DAC081C081CIMK/NOPB DAC081C081CIMK/NOPB
Product Name DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 8-bit 5.5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081C081CIMK/NOPB Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C; I2C I2C I2C; I²C
Package Type SOT,WSON SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 TSOT SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.6000 LSB 0.1400 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGET - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGCT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC38RF83GIAAVR - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details