20-Bit Delta-Sigma Low Power Digital-To-Analog Converter 16-SSOP -40 to 85
20-Bit Delta-Sigma DAC, 500S/s, SPI, 5V, SSOP Product overview: DAC1220E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1220E/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140212-DAC1220E/2K5
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 20
Data Interface: SPI
Reference Type: External
Settling Time: 2ms
Number of D/A Converters: 1
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
20 Bit Digital to Analog Converter 1 16-SSOP
20 Bit Digital to Analog Converter 1 16-SSOP
20 Bit Digital to Analog Converter 1 16-SSOP
IC DAC 20BIT V-OUT 16SSOP
IC DAC 20BIT V-OUT 16SSOP
20 Bit Digital to Analog Converter 1 16-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC1220E/2K5 | 701-DAC1220E/2K5 | 140212-DAC1220E/2K5 | 296-48520-2-ND | 296-48520-6-ND | 296-48520-1-ND | DAC1220E/2K5 | DAC1220E/2K5 | DAC1220E/2K5 |
| Product Name | DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter | 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1220E/2K5 | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SOP; SSOP; 16-SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | 16-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | |||
| INL | 1 LSB |