The DAC121S101 is a 12-bit micro power, rail-to-rail output digital-to-analog converter designed for battery-powered applications and automotive systems. It operates from a 2.7 V to 5.5 V supply with typical power consumption of 0.64 mW at 3.6 V in normal mode and less than 1 µW in power-down mode. The device features a three-wire serial interface compatible with SPI, QSPI, MICROWIRE, and DSP standards, with clock rates up to 30 MHz. It includes a power-on reset to zero volts, monotonic performance, and an output settling time of 8 µs. The DAC121S101CIMMX/NOPB
12-Bit Micro Power, RRO Digital-to-Analog Converter 8-VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 868158-DAC121S101CIM
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 1 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DAC121S101
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC121S101CIMMX, DAC121S101CIMMX-ND
12-Bit Micro Power, RRO Digital-to-Analog Converter 8-VSSOP Product overview: DAC121S101CIMMX/NOPB
IC DAC 12BIT V-OUT 8VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 12BIT V-OUT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121S101CIMMX/NOPB | DAC121S101CIMMX/NOPB-ND | 868158-DAC121S101CIMMX/NOPB | 701-DAC121S101CIMMX/NOPB | DAC121S101CIMMX/NOPB | DAC121S101CIMMX/NOPB | DAC121S101CIMMX/NOPB |
| Product Name | DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101CIMMX/NOPB | Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | SOT,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | VSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 8 LSB |