1A Switched Capacitor Flash LED Driver with I2C Compatible Interface 12-WSON -30 to 85
1A switched capacitor flash LED driver with I2C compatible interface 12-WSON -30 to 85 Product overview: LM2759SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2759SDX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 1A (Flash) 12-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 091317-LM2759SDX/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: I2C
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 12-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1A (Flash)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR I2C 1A 12WSON
LED Lighting Drivers 1A Switched Capacitor Flash LED Driver with I2C Compatible Interface 12-WSON -30 to 85
IC LED DRVR RGLTR DIM 1A 12WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2759SDX/NOPB | 137-LM2759SDX/NOPB | 296-45543-2-ND | 091317-LM2759SDX/NOPB | LM2759SDX/NOPB | LM2759SDX/NOPB | LM2759SDX/NOPB |
| Product Name | LM2759 1A Switched Capacitor Flash LED Driver with I2C Compatible Interface | 1A LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM2759SDX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | |||
| Output Current | ? to 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Package Type | WSON | 12-WSON (3x3) |