LED Driver, 1-Segment
Manufacturer: Texas Instruments
Win Source Part Number: 1197983-LM2751SD-A
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 5V
Current - Output / Channel: 80mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM2751
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.8V
Voltage - Supply (Maximum): 5.5V
LED DISPLAY DRIVER, DSO10, 3 X 3 MM, 0.80 MM HEIGHT, LLP-10 Product overview: LM2751SD-A from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SD-A can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 80MA 10WSON
IC LED DRIVER RGLTR DIM 10WSON
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2751SD-A | 1197983-LM2751SD-A | 137-LM2751SD-A | LM2751SD-A | LM2751SD-A |
| Product Name | PMIC - PMIC - LED Drivers - LM2751SD-A | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 5 volts | 5 volts | |||
| Number of Channels | 1 # |