Boost Controller for LED Backlighting 12-WSON -40 to 125
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 12-WSON (3x3)
Boost Controller for LED Backlighting 12-WSON -40 to 125 Product overview: LM3430SD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3430SD/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198843-LM3430SD/NOP
Packaging: Reel - TR
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-WFDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 2MHz
Internal Switch(s): No
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: PWM
Family Name: LM3430
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-WSON (3x3)
Voltage Supply MAX: 40V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): LTC3786IUD#PBF; LTC3786EUD#PBF; LTC3786EUD#TRPBF;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC LED DRIVER CTRLR DIM 12WSON
IC LED DRIVER CTRLR PWM 12WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3430SD/NOPB | LM3430SD/NOPBTR-ND | 137-LM3430SD/NOPB | 1198843-LM3430SD/NOPB | LM3430SD/NOPB | LM3430SD/NOPB |
| Product Name | LM3430 Boost Controller for LED Backlighting | LED Drivers | Boost LED Driver IC | PMIC - PMIC - LED Drivers - LM3430SD/NOPB | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 40 volts | 6 to 40 volts | 6 to 40 volts | |||
| Output Voltage | 1.25 to ? volts | 16 volts | ||||
| Package Type | WSON |