Texas Instruments LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402HVMR/NOPB

Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD
Request a Quote Datasheet
Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMR/NOPB - Texas Instruments
Dallas, TX, United States
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers
LM3402HVMR/NOPB
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402HVMR/NOPB
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD

0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3402HVMR/NOPB - 1198746-LM3402HVMR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3402HVMR/NOPB
1198746-LM3402HVMR/NOPB
PMIC - PMIC - LED Drivers - LM3402HVMR/NOPB 1198746-LM3402HVMR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198746-LM3402HVMR/N OPB Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 73V Frequency: 1MHz Current - Output / Channel: 500mA Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PowerSOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM3402 Manufacturer Pack Quantity: 95 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 75V

Manufacturer: Texas Instruments
Win Source Part Number: 1198746-LM3402HVMR/NOPB
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 73V
Frequency: 1MHz
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM3402
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 75V

Buy Now
Singapore, Singapore
Buck 0.5A LED Driver IC
137-LM3402HVMR/NOPB
Buck 0.5A LED Driver IC 137-LM3402HVMR/NOPB
75-V 0.5A constant current buck LED driver 8-SO PowerPAD Product overview: LM3402HVMR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 0.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402HVMR/NOPB can be used for catalog matching and distributor lookup.

75-V 0.5A constant current buck LED driver 8-SO PowerPAD Product overview: LM3402HVMR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 0.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402HVMR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3402HVMR/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

Buy Now Datasheet
PMIC - LED Drivers - LM3402HVMR/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3402HVMR/NOPB
PMIC - LED Drivers LM3402HVMR/NOPB
IC LED DRVR RGLTR DIM 500MA 8SO

IC LED DRVR RGLTR DIM 500MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3402HVMR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3402HVMR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3402HVMR/NOPB
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3402HVMR/NOPB 1198746-LM3402HVMR/NOPB 137-LM3402HVMR/NOPB LM3402HVMR/NOPB-ND LM3402HVMR/NOPB LM3402HVMR/NOPB
Product Name LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers PMIC - PMIC - LED Drivers - LM3402HVMR/NOPB Buck 0.5A LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 75 volts 6 to 75 volts 6 to 75 volts
Output Voltage 0.2000 to 73 volts 73 volts 73 volts 73 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
5 suppliers
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVSDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
6 suppliers
LM3421 N-Channel Controllers for Constant Current LED Drivers - LM3421MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers