Texas Instruments LED Driver IC LM2759SDX

Description
LM2759SDX Product overview: LM2759SDX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2759SDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LM2759SDX Product overview: LM2759SDX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2759SDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LM2759SDX
LED Driver IC 137-LM2759SDX
LM2759SDX Product overview: LM2759SDX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2759SDX can be used for catalog matching and distributor lookup.

LM2759SDX Product overview: LM2759SDX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2759SDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM2759SDX - 092029-LM2759SDX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2759SDX
092029-LM2759SDX
PMIC - PMIC - LED Drivers - LM2759SDX 092029-LM2759SDX
Manufacturer: Texas Instruments Win Source Part Number: 092029-LM2759SDX Packaging: Reel - TR Type: DC DC Regulator Applications: Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: I2C Output Voltage: 2 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 12-WSON (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 1A (Flash) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092029-LM2759SDX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: I2C
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 12-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1A (Flash)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LM2759SDX 092029-LM2759SDX
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LM2759SDX
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

 - NCR320UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - A6282ELPTR - 816350-A6282ELPTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
SMD 0.53A 1150kHz LED Driver IC - 137-LM3501TLX-16 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers