AC-DC Offline LED Driver 8-SOIC -40 to 125
AC-DC offline LED driver 8-SOIC -40 to 125 Product overview: LM3444MAX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3444MAX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 206364-LM3444MAX/NOP
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 13V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFLINE DIM 8SOIC
LED Lighting Drivers AC-DC Offline LED Driver
IC LED DRIVER OFFL ANALOG 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3444MAX/NOPB | 137-LM3444MAX/NOPB | LM3444MAX/NOPB-ND | 206364-LM3444MAX/NOPB | LM3444MAX/NOPB | LM3444MAX/NOPB | LM3444MAX/NOPB |
| Product Name | LM3444 AC-DC Offline LED Driver | SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3444MAX/NOPB | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 8 to 13 volts | 8 to 13 volts | 8 volts | 8 to 13 volts | |||
| Output Voltage | 9 to 60 volts |