Texas Instruments LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers LM3404HVMR/NOPB

Description
1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMR/NOPB - Texas Instruments
Dallas, TX, United States
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers
LM3404HVMR/NOPB
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers LM3404HVMR/NOPB
1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD -40 to 125

1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD -40 to 125

Buy Now Datasheet
LED Driver ICs - 7615652P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7615652P
LED Driver ICs 7615652P
LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP

LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP

Supplier's Site
LED Driver ICs - 7615652 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7615652
LED Driver ICs 7615652
LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP

LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP

Supplier's Site
LED Driver ICs - 9216904 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
9216904
LED Driver ICs 9216904
LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP

LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP

Supplier's Site
LED Drivers - LM3404HVMR/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3404HVMR/NOPB - 206357-LM3404HVMR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3404HVMR/NOPB
206357-LM3404HVMR/NOPB
PMIC - PMIC - LED Drivers - LM3404HVMR/NOPB 206357-LM3404HVMR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206357-LM3404HVMR/NO PB Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 73V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 75V Operating Input Voltage(Min): 6V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206357-LM3404HVMR/NOPB
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 73V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3404HVMR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3404HVMR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3404HVMR/NOPB
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
LM3404HVMR/NOPB
LED Lighting Drivers LM3404HVMR/NOPB
LED Lighting Drivers 1.0A CONSTANT CRNT BUCK REG

LED Lighting Drivers 1.0A CONSTANT CRNT BUCK REG

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3404HVMR/NOPB 7615652P 7615652 LM3404HVMR/NOPB-ND 206357-LM3404HVMR/NOPB LM3404HVMR/NOPB LM3404HVMR/NOPB
Product Name LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers LED Driver ICs LED Driver ICs LED Drivers PMIC - PMIC - LED Drivers - LM3404HVMR/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable Dimmable
Input Voltage 6 to 75 volts 6 to 75 volts 6 volts 6 to 75 volts
Output Voltage 0.2000 to 73 volts 73 volts 73 volts 73 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3402HVMRX - 1198747-LM3402HVMRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-16/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
LM3409HV-Q1 PFET Buck Controller for High Power LED Drivers - LM3409QHVMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
7 suppliers