Win Source Part Number: 1164546-HPA00210DGSR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: HPA00210
RoHS Status: RoHS non-compliant
Regulated 3.3V 50mA, low battery detector, low-ripple charge pump with ultra low operating current 10-VSSOP -40 to 85 Product overview: HPA00210DGSR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V, 50mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Low-Power, 3.3V, 50mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HPA00210DGSR can be used for catalog matching and distributor lookup.
LOW RIPPLE CHARGE PUMP WITH LOW
LOW RIPPLE CHARGE PUMP WITH LOW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1164546-HPA00210DGSR | 137-HPA00210DGSR | HPA00210DGSR | HPA00210DGSR |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | Low-Power 3.3V 50mA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |