The LM3409HVMYX/NOPB is a P-channel MOSFET buck controller for high-power LED drivers, designed for constant current regulation with input voltages up to 75 V. It features a thermally enhanced 10-pin HVSSOP package measuring 3.00 mm × 3.00 mm, supports 10,000:1 PWM dimming and 250:1 analog dimming, and includes cycle-by-cycle current limit, differential high-side current sense, and low-power shutdown. The device is qualified to AEC-Q100 Grade 1 for automotive applications and operates from -40 °C to 125 °C.
PFET Buck Controller for High Power LED Drivers 10-MSOP-PowerPAD -40 to 125
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver 2000uA Supply Current 10-Pin HVSSOP EP T/R Product overview: LM3409HVMYX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2000uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409HVMYX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 104257-LM3409HVMYX/N
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LM3409HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Alternative Parts (Cross-Reference): LM3409QHVMY/NOPB; LM3409QHVMYX/NOPB; LT3761IMSE#TRPBF; LT3761IMSE-1#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Automotive, Industrial
IC LED DRIVER CTRLR DIM 10MSOP
IC LED DRIVER CTRLR PWM 10HVSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3409HVMYX/NOPB | 296-37021-1-ND | 137-LM3409HVMYX/NOPB | 104257-LM3409HVMYX/NOPB | LM3409HVMYX/NOPB | LM3409HVMYX/NOPB |
| Product Name | LM3409HV PFET Buck Controller for High Power LED Drivers | LED Drivers | 2000uA LED Driver IC | PMIC - PMIC - LED Drivers - LM3409HVMYX/NOPB | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 6 to 75 volts | 6 to 75 volts | 6 volts | 6 to 75 volts | ||
| Output Voltage | 1.24 to 75 volts | 1.24 volts |