Texas Instruments Board Mount LED Drivers - LM3423BBLSCSEV/NOPB LM3423BBLSCSEV/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778947-LM3423BBLSCSE V/NOPB Voltage - Input: 10 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3423 Family Name: LM3423 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 700mA Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778947-LM3423BBLSCSE V/NOPB Voltage - Input: 10 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3423 Family Name: LM3423 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 700mA Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM3423BBLSCSEV/NOPB - 778947-LM3423BBLSCSEV/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3423BBLSCSEV/NOPB
778947-LM3423BBLSCSEV/NOPB
Board Mount LED Drivers - LM3423BBLSCSEV/NOPB 778947-LM3423BBLSCSEV/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778947-LM3423BBLSCSE V/NOPB Voltage - Input: 10 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3423 Family Name: LM3423 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 700mA Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778947-LM3423BBLSCSEV/NOPB
Voltage - Input: 10 V ~ 70 V
Supplied Contents: Board(s)
Utilized IC / Part: LM3423
Family Name: LM3423
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 700mA
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 778947-LM3423BBLSCSEV/NOPB
Product Name Board Mount LED Drivers - LM3423BBLSCSEV/NOPB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8503GECTR-T - 808156-A8503GECTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers