The LM3464MHX/NOPB is a 4-channel high-voltage LED driver with Dynamic Headroom Control and thermal control interfaces, housed in a 28-pin HTSSOP (PWP) package with an exposed thermal pad for heat dissipation. It operates from a 12V to 95V input supply and provides individual current regulation for each of four LED strings, with digital PWM or analog dimming control. The device supports external N-channel MOSFETs and sense resistors for precise LED current control, and includes fault detection, over-temperature protection, and thermal shutdown. It is rated for operation from -40°C to 125°C.
LED Driver with Dynamic Headroom Control and Thermal Control Interfaces 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198878-LM3464MHX/NO
Packaging: Reel - TR
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Lighting
Mounting: SMD
Internal Switch(s): No
Number of Outputs: 4
Dimming: Analog, PWM
Family Name: LM3464
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Voltage Supply MAX: 80V
Voltage Supply MIN: 12V
Alternative Parts (Cross-Reference): LT3795EFE#PBF; LT3795IFE#PBF; LT3795EFE#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
LED Driver IC 4 Output DC DC Controller Analog, PWM Dimming 28-HTSSOP
80-V LED driver with Dynamic Headroom Control and Thermal Control interfaces 28-HTSSOP -40 to 125 Product overview: LM3464MHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3464MHX/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 28HTSSOP
IC LED DRIVER CTRLR PWM 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3464MHX/NOPB | 1198878-LM3464MHX/NOPB | LM3464MHX/NOPB-ND | 137-LM3464MHX/NOPB | LM3464MHX/NOPB | LM3464MHX/NOPB |
| Product Name | LM3464 LED Driver with Dynamic Headroom Control and Thermal Control Interfaces | PMIC - PMIC - LED Drivers - LM3464MHX/NOPB | LED Drivers | HTSSOP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 12 to 80 volts | 12 to 80 volts | 12 to 80 volts | |||
| Output Voltage | 0.9000 to 80 volts |