Texas Instruments LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402MMX/NOPB

Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MMX/NOPB - Texas Instruments
Dallas, TX, United States
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers
LM3402MMX/NOPB
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402MMX/NOPB
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125

0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125

Buy Now Datasheet
LED Drivers - 296-LM3402MMX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRV RGLTR PWM 8VSSOP

IC LED DRV RGLTR PWM 8VSSOP

Buy Now Datasheet
LED Drivers - 296-LM3402MMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

Buy Now Datasheet
LED Drivers - 296-LM3402MMX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRV RGLTR PWM 8VSSOP

IC LED DRV RGLTR PWM 8VSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3402MMX/NOPB - 019125-LM3402MMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3402MMX/NOPB
019125-LM3402MMX/NOPB
PMIC - PMIC - LED Drivers - LM3402MMX/NOPB 019125-LM3402MMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019125-LM3402MMX/NOP B Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LM3402 Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-VSSOP Maximum Supply Voltage: 42V Operating Input Voltage(Min): 6V Channel Output Current: 500mA Alternative Parts (Cross-Reference): LM3402MMX; LM3402MM; LM3402MR; Introduction Date: October 03, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019125-LM3402MMX/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3402
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6V
Channel Output Current: 500mA
Alternative Parts (Cross-Reference): LM3402MMX; LM3402MM; LM3402MR;
Introduction Date: October 03, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Buck LED Driver IC
137-LM3402MMX/NOPB
Buck LED Driver IC 137-LM3402MMX/NOPB
42-V 0.5-A constant current buck LED driver 8-VSSOP -40 to 125 Product overview: LM3402MMX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402MMX/NOPB can be used for catalog matching and distributor lookup.

42-V 0.5-A constant current buck LED driver 8-VSSOP -40 to 125 Product overview: LM3402MMX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402MMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3402MMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3402MMX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3402MMX/NOPB
IC LED DRV RGLTR PWM 8VSSOP

IC LED DRV RGLTR PWM 8VSSOP

Supplier's Site
PMIC - LED Drivers - LM3402MMX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3402MMX/NOPB
PMIC - LED Drivers LM3402MMX/NOPB
IC LED DRIVER RGLTR DIM 8VSSOP

IC LED DRIVER RGLTR DIM 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3402MMX/NOPB 296-LM3402MMX/NOPBDKR-ND 019125-LM3402MMX/NOPB 137-LM3402MMX/NOPB LM3402MMX/NOPB LM3402MMX/NOPB
Product Name LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LED Drivers PMIC - PMIC - LED Drivers - LM3402MMX/NOPB Buck LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 42 volts 6 to 42 volts 6 volts 6 to 42 volts
Output Voltage 0.2000 to 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
LM3432B 6-Channel Current Regulator for LED Backlight Application - LM3432BSQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - LM2751SD-B - 923110-LM2751SD-B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 10-WSON (3x3)
View Details
4 suppliers