The LM2754SQ/NOPB is an 800mA switched capacitor flash LED driver designed for applications requiring high output current and efficiency. It operates within a wide input voltage range of 2.8V to 5.5V and can drive one to four high-power white LEDs in parallel. The device features adaptive gain settings of 1x, 1.5x, and 2x to optimize efficiency based on the LED forward voltage and current requirements. Key functionalities include a time-out protection circuit that limits flash duration to prevent damage to the LEDs, and a true shutdown feature that disconnects the output during low power states. The LM2754 also incorporates internal soft-start circuitry to limit inrush current during startup. It is packaged in a compact 24-pin WQFN format, making it suitable for space-constrained applications such as mobile phones and digital cameras. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.
800mA Switched Capacitor Flash LED Driver with Time-Out Protection 24-WQFN -40 to 85
800mA Switched Capacitor Flash LED Driver, 4 Outputs, 5.5V, WQFN Product overview: LM2754SQ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2754SQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1197985-LM2754SQ/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Applications: Camera Flash
Mounting: SMD
Voltage - Output: 4.7 V ~ 5.1 V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Family Name: LM2754
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 200mA (Flash)
Voltage Supply MIN: 2.8V
Alternative Parts (Cross-Reference): BH6942KN; SC623ULTRT; MAX1912EUB+;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 200mA (Flash) 24-WQFN (4x4)
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 200mA (Flash) 24-WQFN (4x4)
IC LED DRIVER RGLTR 200MA 24WQFN
IC LED DRIVER RGLTR 200MA 24WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2754SQ/NOPB | 137-LM2754SQ/NOPB | 1197985-LM2754SQ/NOPB | LM2754SQ/NOPBTR-ND | LM2754SQ/NOPB | LM2754SQ/NOPB |
| Product Name | LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection | 800mA 5.5V LED Driver IC | PMIC - PMIC - LED Drivers - LM2754SQ/NOPB | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 2.8 to 5.5 volts | |||
| Output Current | ? to 800 milliamps | 200 milliamps | 200 milliamps | |||
| Package Type | WQFN |