The LM3404HVMRX/NOPB is a 1-A constant current buck regulator for driving high power LEDs, housed in an 8-pin SO PowerPAD package measuring 3.90 mm × 4.89 mm. It supports an input voltage range of 6 V to 75 V, features an integrated 1.5-A current-limited high-side N-channel MOSFET, and includes cycle-by-cycle current limit, thermal shutdown, and PWM dimming with low-power shutdown. The device operates over a junction temperature range of -40 °C to 125 °C and supports all-ceramic output capacitors or capacitor-less outputs.
1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 110525-LM3404HVMRX/N
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 73V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SO PowerPad
75V 1A Buck LED Driver IC, 1MHz PWM Dimming, 8-SO PowerPAD Product overview: LM3404HVMRX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 75V, 1A, 1MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 75V, 1A, 1MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404HVMRX/NOPB
IC LED DRIVER RGLTR DIM 1A 8SO
LED DRIVER, SO POWERPAD-8; Device Topology:Non Isolated Buck, Constant Current; Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:73V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRV RGLTR PWM 8SOPWRPAD
LED Lighting Drivers 1.0A Constant Crnt Buck Reg
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3404HVMRX/NOPB | 110525-LM3404HVMRX/NOPB | LM3404HVMRX/NOPBTR-ND | 137-LM3404HVMRX/NOPB | LM3404HVMRX/NOPB | 29AH6313 | LM3404HVMRX/NOPB | LM3404HVMRX/NOPB |
| Product Name | LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers | PMIC - PMIC - LED Drivers - LM3404HVMRX/NOPB | LED Drivers | Buck 75V 1A 1MHz LED Driver IC | PMIC - LED Drivers | Led Driver, So Powerpad-8; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | Constant Current | |||||
| Input Voltage | 6 to 75 volts | 6 volts | 6 to 75 volts | 6 to 75 volts | 6 to 75 volts | |||
| Output Voltage | 0.2000 to 73 volts | 73 volts | 73 volts | 73 volts | 73 volts |