The LM3409MY/NOPB is a P-channel MOSFET buck controller designed for constant-current LED driving applications, supporting input voltages from 6 V to 42 V and delivering up to 5 A LED forward current. It is housed in a thermally enhanced 10-pin HVSSOP package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40 °C to 125 °C. The device features cycle-by-cycle current limiting, 10,000:1 PWM dimming range, 250:1 analog dimming range, and requires no external control loop compensation. It supports all-ceramic output capacitors and capacitor-less output configurations, with differential high-side current sensing and low-power shutdown.
PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019129-LM3409MY/NOPB
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6V
Alternative Parts (Cross-Reference): MAX16814AUP/V+; BD6066GU; LM3409MY/NOPB; LM3409QMYX/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
42V PFET Buck Controller, Analog/PWM Dimming, 5A, 300kHz-1MHz, HVSSOP Product overview: LM3409MY/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 5A, 300kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 42V, 5A, 300kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409MY/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 10MSOP
LED DRIVER, BUCK, 2MHZ, MSOP POWERPAD-10; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; Output Voltage Max:42V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes
IC LED DRIVER CTRLR PWM 10HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3409MY/NOPB | LM3409MY/NOPBCT-ND | 019129-LM3409MY/NOPB | 137-LM3409MY/NOPB | LM3409MY/NOPB | 28AH3337 | LM3409MY/NOPB |
| Product Name | LM3409 PFET Buck Controller for High Power LED Drives | LED Drivers | PMIC - PMIC - LED Drivers - LM3409MY/NOPB | Buck 42V 5A 300kHz LED Driver IC | PMIC - LED Drivers | Led Driver, Buck, 2Mhz, Msop Powerpad-10; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 6 to 42 volts | 6 to 42 volts | 6 volts | 6 to 42 volts | 6 to 42 volts | ||
| Output Voltage | 1.24 to 42 volts | 42 volts | 42 volts |