Texas Instruments LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers LM3404HVMA/NOPB

Description
1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMA/NOPB - Texas Instruments
Dallas, TX, United States
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers
LM3404HVMA/NOPB
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers LM3404HVMA/NOPB
1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SOIC -40 to 125

1.0A Constant Current Buck Regulator for High Power LED Drivers 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3404HVMA/NOPB - 206356-LM3404HVMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3404HVMA/NOPB
206356-LM3404HVMA/NOPB
PMIC - PMIC - LED Drivers - LM3404HVMA/NOPB 206356-LM3404HVMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206356-LM3404HVMA/NO PB Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 73V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 75V Operating Input Voltage(Min): 6V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206356-LM3404HVMA/NOPB
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 73V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Buck 1.0A SOIC LED Driver IC
137-LM3404HVMA/NOPB
Buck 1.0A SOIC LED Driver IC 137-LM3404HVMA/NOPB
75-V 1.0A constant current buck LED driver 8-SOIC -40 to 125 Product overview: LM3404HVMA/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.0A, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 1.0A, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404HVMA/NOPB can be used for catalog matching and distributor lookup.

75-V 1.0A constant current buck LED driver 8-SOIC -40 to 125 Product overview: LM3404HVMA/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.0A, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 1.0A, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404HVMA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3404HVMA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC

Buy Now Datasheet
LED Drivers - 1450815 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1450815
LED Drivers 1450815
Texas Instruments LM3404HVMA/NOPB

Texas Instruments LM3404HVMA/NOPB

Supplier's Site
LED Drivers - 181376 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
181376
LED Drivers 181376
Texas Instruments LM3404HVMA/NOPB

Texas Instruments LM3404HVMA/NOPB

Supplier's Site
PMIC - LED Drivers - LM3404HVMA/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3404HVMA/NOPB
PMIC - LED Drivers LM3404HVMA/NOPB
IC LED DRIVER RGLTR DIM 1A 8SOIC

IC LED DRIVER RGLTR DIM 1A 8SOIC

Supplier's Site Datasheet
Ic, Buck Regulator, Led Driver, Soic8; Device Topology Texas Instruments - 26AJ7259 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Regulator, Led Driver, Soic8; Device Topology Texas Instruments
26AJ7259
Ic, Buck Regulator, Led Driver, Soic8; Device Topology Texas Instruments 26AJ7259
IC, BUCK REGULATOR, LED DRIVER, SOIC8; Device Topology:Non Isolated Buck, Constant Current; Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:73V; Output Current Max:1A; Switching Frequency:1MHz; No. of RoHS Compliant: Yes

IC, BUCK REGULATOR, LED DRIVER, SOIC8; Device Topology:Non Isolated Buck, Constant Current; Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:73V; Output Current Max:1A; Switching Frequency:1MHz; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
LM3404HVMA/NOPB
LED Lighting Drivers LM3404HVMA/NOPB
LED Lighting Drivers 1.0A CONSTANT CRNT BUCK REG

LED Lighting Drivers 1.0A CONSTANT CRNT BUCK REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3404HVMA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3404HVMA/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3404HVMA/NOPB
IC LED DRIVER RGLTR PWM 1A 8SOIC

IC LED DRIVER RGLTR PWM 1A 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3404HVMA/NOPB 206356-LM3404HVMA/NOPB 137-LM3404HVMA/NOPB LM3404HVMA/NOPB-ND 1450815 LM3404HVMA/NOPB 26AJ7259 LM3404HVMA/NOPB LM3404HVMA/NOPB
Product Name LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers PMIC - PMIC - LED Drivers - LM3404HVMA/NOPB Buck 1.0A SOIC LED Driver IC LED Drivers LED Drivers PMIC - LED Drivers Ic, Buck Regulator, Led Driver, Soic8; Device Topology Texas Instruments LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable Constant Current
Input Voltage 6 to 75 volts 6 volts 6 to 75 volts 6 to 75 volts 6 to 75 volts
Output Voltage 0.2000 to 73 volts 73 volts 73 volts 73 volts 73 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464AMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
3 suppliers
LM3445 Triac Dimmable Offline LED Driver - LM3445M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
5 suppliers