Texas Instruments LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402HVMM/NOPB

Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMM/NOPB - Texas Instruments
Dallas, TX, United States
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers
LM3402HVMM/NOPB
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402HVMM/NOPB
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125

0.5A Constant Current Buck Regulator for High Power LED Drivers 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3402HVMM/NOPB - 127861-LM3402HVMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3402HVMM/NOPB
127861-LM3402HVMM/NOPB
PMIC - PMIC - LED Drivers - LM3402HVMM/NOPB 127861-LM3402HVMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127861-LM3402HVMM/NO PB Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 73V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-VSSOP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 6V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127861-LM3402HVMM/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 73V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Buck 0.5A LED Driver IC
137-LM3402HVMM/NOPB
Buck 0.5A LED Driver IC 137-LM3402HVMM/NOPB
75-V 0.5A constant current buck LED driver 8-VSSOP -40 to 125 Product overview: LM3402HVMM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 0.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402HVMM/NOPB can be used for catalog matching and distributor lookup.

75-V 0.5A constant current buck LED driver 8-VSSOP -40 to 125 Product overview: LM3402HVMM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 0.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402HVMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3402HVMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

Buy Now Datasheet
LED Drivers - LM3402HVMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

Buy Now Datasheet
LED Drivers - LM3402HVMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

Buy Now Datasheet
PMIC - LED Drivers - LM3402HVMM/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3402HVMM/NOPB
PMIC - LED Drivers LM3402HVMM/NOPB
IC LED DRIVER RGLTR DIM 8VSSOP

IC LED DRIVER RGLTR DIM 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3402HVMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3402HVMM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3402HVMM/NOPB
IC LED DRV RGLTR PWM 8VSSOP

IC LED DRV RGLTR PWM 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3402HVMM/NOPB 127861-LM3402HVMM/NOPB 137-LM3402HVMM/NOPB LM3402HVMM/NOPBCT-ND LM3402HVMM/NOPB LM3402HVMM/NOPB
Product Name LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers PMIC - PMIC - LED Drivers - LM3402HVMM/NOPB Buck 0.5A LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 75 volts 6 volts 6 to 75 volts 6 to 75 volts
Output Voltage 0.2000 to 73 volts 73 volts 40 volts 73 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
MSOP LED Driver IC - 137-LM3445MM - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers