Texas Instruments LM3448 Phase Dimmable Offline LED Driver with Integrated FET LM3448MAX/NOPB

Description
Phase Dimmable Offline LED Driver with Integrated FET 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Phase Dimmable Offline LED Driver with Integrated FET 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3448 Phase Dimmable Offline LED Driver with Integrated FET - LM3448MAX/NOPB - Texas Instruments
Dallas, TX, United States
LM3448 Phase Dimmable Offline LED Driver with Integrated FET
LM3448MAX/NOPB
LM3448 Phase Dimmable Offline LED Driver with Integrated FET LM3448MAX/NOPB
Phase Dimmable Offline LED Driver with Integrated FET 16-SOIC -40 to 125

Phase Dimmable Offline LED Driver with Integrated FET 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LM3448MAX/NOPB
LED Driver IC 137-LM3448MAX/NOPB
LED Lighting Drivers Ph Dimmable Offline LED Driver Product overview: LM3448MAX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3448MAX/NOPB can be used for catalog matching and distributor lookup.

LED Lighting Drivers Ph Dimmable Offline LED Driver Product overview: LM3448MAX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3448MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Board Mount LED Drivers - LM3448MAX/NOPB - 778955-LM3448MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3448MAX/NOPB
778955-LM3448MAX/NOPB
Board Mount LED Drivers - LM3448MAX/NOPB 778955-LM3448MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778955-LM3448MAX/NOP B Packaging: Reel package Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Applications: Lighting Mounting: SMD Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Dimming: Triac Family Name: LM3448 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Voltage Supply MAX: 12V Voltage Supply MIN: 8V Alternative Parts (Cross-Reference): CS1615-FSZ; LM3448MA/NOPB; LM3448MA; CS1611-FSZ; CS1612A-FSZ; CS1630-FSZR; Introduction Date: September 29, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778955-LM3448MAX/NOPB
Packaging: Reel package
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: Triac
Family Name: LM3448
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 12V
Voltage Supply MIN: 8V
Alternative Parts (Cross-Reference): CS1615-FSZ; LM3448MA/NOPB; LM3448MA; CS1611-FSZ; CS1612A-FSZ; CS1630-FSZR;
Introduction Date: September 29, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - LED Drivers - LM3448MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3448MAX/NOPB
PMIC - LED Drivers LM3448MAX/NOPB
IC LED DRIVER OFFL DIM 16SOIC

IC LED DRIVER OFFL DIM 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3448MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3448MAX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3448MAX/NOPB
IC LED DRIVER OFFL TRIAC 16SOIC

IC LED DRIVER OFFL TRIAC 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3448MAX/NOPB 137-LM3448MAX/NOPB 778955-LM3448MAX/NOPB LM3448MAX/NOPB LM3448MAX/NOPB
Product Name LM3448 Phase Dimmable Offline LED Driver with Integrated FET LED Driver IC Board Mount LED Drivers - LM3448MAX/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

 - LM3445MMX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
Electronic Surplus - LM3429MHX - 1198841-LM3429MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LM3503ITL-25EV - 778969-LM3503ITL-25EV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 25 volts
View Details
Integrated Circuits(ICs) - 298826-LM3414HVMR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers