Texas Instruments LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control LM3503ITLX-35/NOPB

Description
Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITLX-35/NOPB - Texas Instruments
Dallas, TX, United States
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control
LM3503ITLX-35/NOPB
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control LM3503ITLX-35/NOPB
Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85

Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3503ITLX-35/NOPB - 1053871-LM3503ITLX-35/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3503ITLX-35/NOPB
1053871-LM3503ITLX-35/NOPB
PMIC - PMIC - LED Drivers - LM3503ITLX-35/NOPB 1053871-LM3503ITLX-35/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053871-LM3503ITLX-3 5/NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: Analog, PWM Output Voltage: 35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053871-LM3503ITLX-35/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Output Voltage: 35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - LM3503ITLX-35/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 10-TµSMD (1.9x2.07)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 10-TµSMD (1.9x2.07)

Buy Now Datasheet
Singapore, Singapore
Dual LED Driver IC
137-LM3503ITLX-35/NOPB
Dual LED Driver IC 137-LM3503ITLX-35/NOPB
Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85 Product overview: LM3503ITLX-35/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3503ITLX-35/NO PB can be used for catalog matching and distributor lookup.

Dual-Display Constant Current LED Driver with Analog Brightness Control 10-DSBGA -40 to 85 Product overview: LM3503ITLX-35/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3503ITLX-35/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3503ITLX-35/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3503ITLX-35/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3503ITLX-35/NOPB
IC LED DRVR RGLTR PWM 10TUSMD

IC LED DRVR RGLTR PWM 10TUSMD

Supplier's Site
PMIC - LED Drivers - LM3503ITLX-35/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3503ITLX-35/NOPB
PMIC - LED Drivers LM3503ITLX-35/NOPB
IC LED DRIVER RGLTR DIM 10DSBGA

IC LED DRIVER RGLTR DIM 10DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3503ITLX-35/NOPB 1053871-LM3503ITLX-35/NOPB LM3503ITLX-35/NOPB-ND 137-LM3503ITLX-35/NOPB LM3503ITLX-35/NOPB LM3503ITLX-35/NOPB
Product Name LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control PMIC - PMIC - LED Drivers - LM3503ITLX-35/NOPB LED Drivers Dual LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Voltage 15 to 40 volts 35 volts 35 volts 34 volts
Efficiency 83 %
Number of Channels 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM2791LD-H/NOPB - 762045-LM2791LD-H/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
MSOP LED Driver IC - 137-LM3445MM - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431QMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
3 suppliers