The LM2753 is a switched-capacitor voltage converter and flash LED driver designed for applications such as cell-phone camera flashes and emergency strobe lighting. It operates from a 3 V to 5.5 V input and provides a regulated 5 V output with up to 250 mA continuous current and 400 mA pulsed current for up to 500 ms. The device features pulse frequency modulation regulation at a typical frequency of 725 kHz and a quiescent current of 60 µA. It requires only three small ceramic capacitors and includes an inductor-less design. The LM2753SD/NOPB variant is packaged in a 10-pin WSON measuring 3 mm × 3 mm × 0.8 mm with an operating temperature range of -40 °C to 85 °C.
High Power Switched Capacitor Voltage Convertor/Flash LED Driver 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 071128-LM2753SD/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 725kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 400mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
High Power Switched Capacitor Boost/Charge Pump LED Driver, 5.5V, 250mA, 725kHz, 10-WSON Product overview: LM2753SD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5.5V, 250mA, 725kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 5.5V, 250mA, 725kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2753SD/NOPB can be used for catalog matching and distributor lookup.
LED Driver, 1-Segment
LED Driver, 1-Segment
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 400mA (Flash) 10-SON (3x3)
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 400mA (Flash) 10-SON (3x3)
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 400mA (Flash) 10-SON (3x3)
IC LED DRIVER RGLTR DIM 10SON
IC LED DRV RGLTR PWM 400MA 10SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2753SD/NOPB | 071128-LM2753SD/NOPB | 137-LM2753SD/NOPB | LM2753SD/NOPB | LM2753SD/NOPBDKR-ND | LM2753SD/NOPB | LM2753SD/NOPB |
| Product Name | LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver | PMIC - PMIC - LED Drivers - LM2753SD/NOPB | Boost 5.5V 250mA 725kHz LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Package Type | WSON | 10-WSON (3x3) | |||||
| Features | RoHS Compliant | RoHS Compliant |