8-Bit Constant-Current LED Sink Driver 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 936705-TLC5916IDG4
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 120mA 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC5916
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
8-Bit Constant Current LED Sink Driver, 120mA, 30MHz, 8-Ch, SOIC Product overview: TLC5916IDG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 120mA, 30MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 120mA, 30MHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5916IDG4 can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 120MA 16SOIC
IC LED DRIVER LIN 120MA 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC5916IDG4 | 936705-TLC5916IDG4 | TLC5916IDG4-ND | 137-TLC5916IDG4 | TLC5916IDG4 | TLC5916IDG4 |
| Product Name | TLC5916 8-Bit Constant-Current LED Sink Driver | PMIC - PMIC - LED Drivers - TLC5916IDG4 | LED Drivers | 8-bit 120mA 30MHz SOIC LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 8 # | 8 # | ||||
| Package Type | PDIP,SOIC,TSSOP | 16-SOIC | ||||
| Features | RoHS Compliant | RoHS Compliant |