The bq2050H is a low-cost lithium-ion power gauge IC for battery pack monitoring, featuring a 16-pin narrow SOIC package measuring 6.5 mm × 10.3 mm. It monitors charge and discharge current via a sense resistor, compensates for temperature and discharge rate, and provides a 5 kb HDQ serial interface for communication with an external processor. The device supports direct drive of five LED segments for remaining capacity indication and includes a voltage reference output for an external regulator. It operates from 0°C to 70°C and is designed to function from the battery voltage of the pack.
Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers 16-SOIC 0 to 70
Li-ion gas gauge with high-speed 1-wire (HDQ) interface and 5 LED drivers 16-SOIC 0 to 70 Product overview: BQ2050HSN-A508TRG4 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-BQ2050HSN-A508TR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | BQ2050HSN-A508TRG4 | 713-BQ2050HSN-A508TRG4 |
| Product Name | BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers | SOIC LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |