Texas Instruments LM27964 White LED Driver System with I2C Compatible Brightness Control LM27964SQ-C/NOPB

Description
White LED Driver System with I2C Compatible Brightness Control 24-WQFN
Request a Quote Datasheet
Description
White LED Driver System with I2C Compatible Brightness Control 24-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Dallas, TX, United States
LM27964 White LED Driver System with I2C Compatible Brightness Control
LM27964SQ-C/NOPB
LM27964 White LED Driver System with I2C Compatible Brightness Control LM27964SQ-C/NOPB
White LED Driver System with I2C Compatible Brightness Control 24-WQFN

White LED Driver System with I2C Compatible Brightness Control 24-WQFN

Buy Now Datasheet
LED Drivers - LM27964SQ-C/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA, 80mA 24-WQFN (4x4)

LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA, 80mA 24-WQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
180mA 900kHz 5.5V LED Driver IC
137-LM27964SQ-C/NOPB
180mA 900kHz 5.5V LED Driver IC 137-LM27964SQ-C/NOPB
White LED Driver, I²C, 7Ch, 180mA, 900kHz, 2.7-5.5V, WQFN Product overview: LM27964SQ-C/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180mA, 900kHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 180mA, 900kHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27964SQ-C/NOPB can be used for catalog matching and distributor lookup.

White LED Driver, I²C, 7Ch, 180mA, 900kHz, 2.7-5.5V, WQFN Product overview: LM27964SQ-C/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180mA, 900kHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 180mA, 900kHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27964SQ-C/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM27964SQ-C/NOPB - 1198028-LM27964SQ-C/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM27964SQ-C/NOPB
1198028-LM27964SQ-C/NOPB
PMIC - PMIC - LED Drivers - LM27964SQ-C/NOPB 1198028-LM27964SQ-C/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198028-LM27964SQ-C/ NOPB Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 2 V ~ 4 V Frequency: 700kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 7 Dimming: I2C Family Name: LM27964 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 30mA, 80mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): MAX1575ETE+TG104; MAX8647ETE; MAX1575ETE+G104; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198028-LM27964SQ-C/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 2 V ~ 4 V
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Dimming: I2C
Family Name: LM27964
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA, 80mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): MAX1575ETE+TG104; MAX8647ETE; MAX1575ETE+G104;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM27964SQ-C/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM27964SQ-C/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM27964SQ-C/NOPB
IC LED DRV RGLTR I2C 24WQFN

IC LED DRV RGLTR I2C 24WQFN

Supplier's Site
PMIC - LED Drivers - LM27964SQ-C/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM27964SQ-C/NOPB
PMIC - LED Drivers LM27964SQ-C/NOPB
IC LED DRIVER RGLTR DIM 24WQFN

IC LED DRIVER RGLTR DIM 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM27964SQ-C/NOPB LM27964SQ-C/NOPBTR-ND 137-LM27964SQ-C/NOPB 1198028-LM27964SQ-C/NOPB LM27964SQ-C/NOPB LM27964SQ-C/NOPB
Product Name LM27964 White LED Driver System with I2C Compatible Brightness Control LED Drivers 180mA 900kHz 5.5V LED Driver IC PMIC - PMIC - LED Drivers - LM27964SQ-C/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Efficiency 87 %
Number of Channels 7 # 7 #
Package Type WQFN
Unlock Full Specs
to access all available technical data

Similar Products

BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
LM3401 Hysteretic PFET Controller for High Power LED Drive - LM3401MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 35 volts
View Details
7 suppliers