8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-TSSOP -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP
IC ADC 8BIT FLASH 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP
IC ADC 8BIT FLASH 24TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5540IPWRG4 | TLC5540IPWRG4-ND | TLC5540IPWRG4 | TLC5540IPWRG4 | TLC5540IPWRG4 |
| Product Name | TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SO,TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| DNL | 1 LSB |