The ADC088S052 is an 8-channel, 8-bit analog-to-digital converter with a conversion rate of 200 ksps to 500 ksps, packaged in a 16-lead TSSOP. It operates with analog and digital supply voltages ranging from +2.7V to +5.25V and +2.7V to V_A, respectively, and consumes 1.2 mW at 3V and 6.5 mW at 5V under normal operation. Power-down mode reduces consumption to 0.03 µW at 3V and 0.15 µW at 5V. The device supports SPI, QSPI, MICROWIRE, and DSP serial interfaces, and is rated for operation over the extended industrial temperature range of -40°C to +105°C.
8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 16-TSSOP -40 to 105
8-Bit 8-Ch SPI ADC, 500kS/s, 0.2LSB INL, 16-TSSOP Product overview: ADC088S052CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC088S052CIMT/N
Manufacturer: Texas Instruments
Win Source Part Number: 138874-ADC088S052CIM
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
IC ADC 8BIT SAR 16TSSOP
IC ADC 8BIT SAR 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC088S052CIMT/NOPB | 700-ADC088S052CIMT/NOPB | 138874-ADC088S052CIMT/NOPB | ADC088S052CIMT/NOPB-ND | ADC088S052CIMT/NOPB | ADC088S052CIMT/NOPB | ADC088S052CIMT/NOPB |
| Product Name | ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter | 8-bit TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC088S052CIMT/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Microwire | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.2000 LSB |