Texas Instruments ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter ADC101S101CIMF

Description
Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote
Description
Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC101S101 is a single-channel, 10-bit analog-to-digital converter with a sample rate range of 500 ksps to 1 Msps, designed for low-power applications. It operates from a single 2.7V to 5.25V supply and consumes 2.0 mW at 3V and 10 mW at 5V. The device features a serial SPI/QSPI/MICROWIRE-compatible interface and is available in a 6-lead SOT-23 package with an industrial temperature range of -40°C to +85°C. The ADC101S101CIMF variant is packaged in SOT-23 (DBV) with a moisture sensitivity level of 1 and a peak reflow temperature of 260°C. DNL is specified at +0.3/-0.2 LSB and INL at ±0.2 LSB, with a typical SNR of 62 dB. The part includes a power-down mode reducing consumption to 2.5 µW at 5V.

Datasheet Summary
Powered by GS/AI

The ADC101S101 is a single-channel, 10-bit analog-to-digital converter with a sample rate range of 500 ksps to 1 Msps, designed for low-power applications. It operates from a single 2.7V to 5.25V supply and consumes 2.0 mW at 3V and 10 mW at 5V. The device features a serial SPI/QSPI/MICROWIRE-compatible interface and is available in a 6-lead SOT-23 package with an industrial temperature range of -40°C to +85°C. The ADC101S101CIMF variant is packaged in SOT-23 (DBV) with a moisture sensitivity level of 1 and a peak reflow temperature of 260°C. DNL is specified at +0.3/-0.2 LSB and INL at ±0.2 LSB, with a typical SNR of 62 dB. The part includes a power-down mode reducing consumption to 2.5 µW at 5V.

Suppliers

Company
Product
Description
Supplier Links
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Dallas, TX, United States
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter
ADC101S101CIMF
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter ADC101S101CIMF
Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-SOT-23 -40 to 85

Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101S101CIMFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101S101CIMFTR-ND
Analog to Digital Converters (ADC) ADC101S101CIMFTR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
 - ADC101S101CIMF - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S101CIMF
1139713-ADC101S101CIMF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S101CIMF 1139713-ADC101S101CIMF
Manufacturer: Texas Instruments Win Source Part Number: 1139713-ADC101S101CI MF Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 10 Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ADC101S101 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139713-ADC101S101CIMF
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ADC101S101
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADC101S101CIMF
SOT-23 Analog-to-Digital Converter IC 700-ADC101S101CIMF
10-Bit 1MS/s ADC, SPI, SOT-23, Single-Ended Product overview: ADC101S101CIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S101CIMF can be used for catalog matching and distributor lookup.

10-Bit 1MS/s ADC, SPI, SOT-23, Single-Ended Product overview: ADC101S101CIMF from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S101CIMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC101S101CIMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC101S101CIMF
Analog to Digital Converters (ADC) ADC101S101CIMF
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101S101CIMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC101S101CIMF
Analog to Digital Converters (ADC) ADC101S101CIMF
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S101CIMF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC101S101CIMF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC101S101CIMF
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC101S101CIMF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC101S101CIMF
Data Acquisition - Analog to Digital Converters (ADC) ADC101S101CIMF
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC101S101CIMF ADC101S101CIMFTR-ND ADC101S101CIMF 1139713-ADC101S101CIMF 700-ADC101S101CIMF ADC101S101CIMF ADC101S101CIMF ADC101S101CIMF ADC101S101CIMF
Product Name ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit A/D Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S101CIMF SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI Serial SPI; SPI, DSP SPI, Serial, 3-WIRE SPI; SPI, DSP
Package Type SOT-23,WSON SOT-23-6 SOP; TSOP6 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers