Texas Instruments ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter ADC08D500CIYB

Description
High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet
Description
High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB - Texas Instruments
Dallas, TX, United States
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter
ADC08D500CIYB
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter ADC08D500CIYB
High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter 128-HLQFP -40 to 85

High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter 128-HLQFP -40 to 85

Buy Now Datasheet
8-bit Dual Analog-to-Digital Converter IC - 700-ADC08D500CIYB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Dual Analog-to-Digital Converter IC
700-ADC08D500CIYB
8-bit Dual Analog-to-Digital Converter IC 700-ADC08D500CIYB
8-Bit, Dual 500-MSPS or Single 1.0-GSPS Analog-to-Digital Converter (ADC) 128-HLQFP -40 to 85 Product overview: ADC08D500CIYB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D500CIYB can be used for catalog matching and distributor lookup.

8-Bit, Dual 500-MSPS or Single 1.0-GSPS Analog-to-Digital Converter (ADC) 128-HLQFP -40 to 85 Product overview: ADC08D500CIYB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D500CIYB can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB
910192-ADC08D500CIYB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB 910192-ADC08D500CIYB
Manufacturer: Texas Instruments Win Source Part Number: 910192-ADC08D500CIYB Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20) Package: Tray Package: 128-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ADC08D Categories: Integrated Circuits (ICs) Case / Package: 128-HLQFP (20x20) ECCN: 3A991C1 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910192-ADC08D500CIYB
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Package: Tray
Package: 128-LQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADC08D
Categories: Integrated Circuits (ICs)
Case / Package: 128-HLQFP (20x20)
ECCN: 3A991C1
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08D500CIYB
Data Acquisition - Analog to Digital Converters (ADC) ADC08D500CIYB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08D500CIYB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08D500CIYB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADC08D500CIYB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08D500CIYB
Analog to Digital Converters (ADC) ADC08D500CIYB
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08D500CIYB 700-ADC08D500CIYB 910192-ADC08D500CIYB ADC08D500CIYB ADC08D500CIYB ADC08D500CIYB
Product Name ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter 8-bit Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; LVDS - Parallel
Package Type HLQFP QFP; 128-HLQFP (20x20) 128-LQFP Exposed Pad QFP; 128-LQFP Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits
DNL 0.1500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5400-SP 12-bit, 1000 MSPS ADC With Analog Input Buffer - 5962-0924001VXC - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
5 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers