Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 125
Automotive 10-bit 500-kSPS 1-channel SAR ADC with SPI 6-SOT-23 -40 to 125 Product overview: ADC101S051QIMFX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 806423-ADC101S051QIM
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 500k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: ADC101S051
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 10BIT SAR SOT23-6
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Bit Analog to Digital Converter Input
IC ADC 10BIT SAR SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC101S051QIMFX/NOPB | 700-ADC101S051QIMFX/NOPB | 806423-ADC101S051QIMFX/NOPB | ADC101S051QIMFX/NOPB | 296-43834-2-ND | ADC101S051QIMFX/NOPB | ADC101S051QIMFX/NOPB | ADC101S051QIMFX/NOPB | ADC101S051QIMFX/NOPB |
| Product Name | ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter | Automotive SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S051QIMFX/NOPB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI; Microwire | SPI; SPI, DSP | Serial | SPI | SPI; SPI, DSP | ||||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||||
| Screening Level | Automotive | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | ||||||
| INL | 0.7000 LSB |