Texas Instruments TLC5510 8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power TLC5510INSR

Description
8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO -20 to 75
Request a Quote Datasheet
Description
8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO -20 to 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5510 8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power - TLC5510INSR - Texas Instruments
Dallas, TX, United States
TLC5510 8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power
TLC5510INSR
TLC5510 8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power TLC5510INSR
8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO -20 to 75

8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO -20 to 75

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-2939-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-2939-2-ND
Analog to Digital Converters (ADC) 296-2939-2-ND
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO

8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5510INSR
032686-TLC5510INSR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5510INSR 032686-TLC5510INSR
Manufacturer: Texas Instruments Win Source Part Number: 032686-TLC5510INSR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 20°C to 75°C Case / Package: 24-SO Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 20M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032686-TLC5510INSR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 20°C to 75°C
Case / Package: 24-SO
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 5V Analog-to-Digital Converter IC
700-TLC5510INSR
8-bit 5V Analog-to-Digital Converter IC 700-TLC5510INSR
8-Bit 20MSPS ADC, Single-Ended, Parallel Interface, 5V, SOP Product overview: TLC5510INSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5510INSR can be used for catalog matching and distributor lookup.

8-Bit 20MSPS ADC, Single-Ended, Parallel Interface, 5V, SOP Product overview: TLC5510INSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5510INSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC5510INSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC5510INSR
Data Acquisition - Analog to Digital Converters (ADC) TLC5510INSR
IC ADC 8BIT FLASH 24SO

IC ADC 8BIT FLASH 24SO

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC5510INSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC5510INSR
Analog to Digital Converters (ADC) TLC5510INSR
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO

8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC5510INSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC5510INSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC5510INSR
IC ADC 8BIT FLASH 24SO

IC ADC 8BIT FLASH 24SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC5510INSR 296-2939-2-ND 032686-TLC5510INSR 700-TLC5510INSR TLC5510INSR TLC5510INSR TLC5510INSR
Product Name TLC5510 8-Bit, 20 MSPS ADC Single Ch., Internal S&H, Low Power Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5510INSR 8-bit 5V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type SO,TSSOP SOIC; "24-SOIC (0.209"", 5.30mm Width)" 24-SO SOP SOIC; 24-SOIC (0.209\", 5.30mm Width) 24-SOIC (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.7500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit DIP Analog-to-Digital Converter IC - 700-ADC0801LCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 20
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers