4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1139726-ADC104S021CI
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ADC104S021
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
IC ADC 10BIT SAR 10VSSOP Product overview: ADC104S021CIMM from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S021CIMM can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 10VSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
IC ADC 10BIT SAR 10VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC104S021CIMM | ADC104S021CIMM | 1139726-ADC104S021CIMM | ADC104S021CIMMTR-ND | 700-ADC104S021CIMM | ADC104S021CIMM | ADC104S021CIMM | ADC104S021CIMM | ADC104S021CIMM |
| Product Name | ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021CIMM | Analog to Digital Converters (ADC) | 10BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI; Microwire | Serial | SPI; SPI, DSP | SPI | DSP, Microwire, QSPI, SPI | SPI; SPI, DSP | |||
| Package Type | VSSOP | SOP; SSOP; TSSOP10 | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Bulk | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||||
| INL | 0.4000 LSB |