Texas Instruments ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter ADC101S051QIMF/NOPB

Description
Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 125
Request a Quote
Description
Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC101S051Q is an automotive-grade, single-channel, 10-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for use in automotive applications. It is available in a 6-lead SOT-23 package and operates over a temperature range of −40°C to +125°C. The device operates from a single power supply of 2.7 V to 5.25 V and features low power consumption of 9.7 mW at a 5.25 V supply. It supports SPI, QSPI, MICROWIRE, and DSP serial interfaces and includes a power-down mode that reduces consumption to 2.6 µW. The part is AEC-Q100 Grade 1 qualified.

Datasheet Summary
Powered by GS/AI

The ADC101S051Q is an automotive-grade, single-channel, 10-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for use in automotive applications. It is available in a 6-lead SOT-23 package and operates over a temperature range of −40°C to +125°C. The device operates from a single power supply of 2.7 V to 5.25 V and features low power consumption of 9.7 mW at a 5.25 V supply. It supports SPI, QSPI, MICROWIRE, and DSP serial interfaces and includes a power-down mode that reduces consumption to 2.6 µW. The part is AEC-Q100 Grade 1 qualified.

Suppliers

Company
Product
Description
Supplier Links
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Dallas, TX, United States
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter
ADC101S051QIMF/NOPB
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter ADC101S051QIMF/NOPB
Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 125

Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC101S051QIMF/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC101S051QIMF/NOPB-ND
Analog to Digital Converters (ADC) ADC101S051QIMF/NOPB-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
 - ADC101S051QIMF/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC101S051QIMF/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC101S051QIMF/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC101S051QIMF/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC101S051QIMF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC101S051QIMF/NOPB
Analog to Digital Converters (ADC) ADC101S051QIMF/NOPB
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S051QIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC101S051QIMF/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC101S051QIMF/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC101S051QIMF/NOPB ADC101S051QIMF/NOPB-ND ADC101S051QIMF/NOPB ADC101S051QIMF/NOPB ADC101S051QIMF/NOPB ADC101S051QIMF/NOPB
Product Name ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI Serial SPI; SPI, DSP
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Automotive
Resolution 10 bits 10 bits 10 bits
INL 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers