Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 008705-ADC081S101CIM
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO6
8-Bit 1MSPS SAR ADC, SPI Interface, SOT-23 Product overview: ADC081S101CIMF/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S101CIMF/N
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 8BIT SAR SOT23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
IC ADC 8BIT SAR SOT23-6
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC081S101CIMF/NOPB | 008705-ADC081S101CIMF/NOPB | ADC081S101CIMF/NOPB | 700-ADC081S101CIMF/NOPB | ADC081S101CIMF/NOPBDKR-ND | ADC081S101CIMF/NOPBCT-ND | ADC081S101CIMF/NOPBTR-ND | ADC081S101CIMF/NOPB | ADC081S101CIMF/NOPB | ADC081S101CIMF/NOPB |
| Product Name | ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S101CIMF/NOPB | 8-bit SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI; Microwire | SPI; SPI, DSP | Serial | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23,WSON | SOT-23-6 | SOT-23-6 | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.3000 LSB |