8-Bit, 76 kSPS ADC Serial Out, On-Chip 20 Ch. Analog Mux, 19 Ch. 28-PLCC
TLC545 8-Bit, 76 kSPS ADC Serial Out, On-Chip 20 Ch. Analog Mux, 19 Ch.
8 Bit Analog to Digital Converter 20 Input 1 SAR 28-PLCC (11.51x11.51)
8-Bit 76kSPS ADC, 20 Ch Mux, SPI, 0.5LSB INL/DNL, PLCC Product overview: TLC545IFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC545IFN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269050-TLC545IFN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 28-LCC (J-Lead)
Configuration: MUX-S/H-ADC
Number of Inputs: 20
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 8
Number of Converters: 1
Family Name: TLC545
Categories: Integrated Circuits (ICs)
Sampling Rate: 76k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): TLC545IN; TLC545ING4; TLC545IFNR;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 37
IC ADC 8BIT SAR 28PLCC
8 Bit Analog to Digital Converter 20 Input 1 SAR 28-PLCC (11.51x11.51)
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC545IFN | TLC545IFN | 296-2930-5-ND | 700-TLC545IFN | 1269050-TLC545IFN | TLC545IFN | TLC545IFN |
| Product Name | TLC545 8-Bit, 76 kSPS ADC Serial Out, On-Chip 20 Ch. Analog Mux, 19 Ch. | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC545IFN | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI; SPI | SPI, Serial | SPI; SPI | |||
| Package Type | PLCC; PLCC28 | PLCC; 28-LCC (J-Lead) | PLCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; TubeTube | Tube; Tube | ||
| Pins | 28 | ||||||
| Resolution | 8 bits | 8 bits | 8 bits |