8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 910194-ADC08L060CIMT
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC08L060
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8-Bit 60MSPS ADC, Single-Ended, Parallel Interface, 2.4-3.6V, TSSOP Product overview: ADC08L060CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 3.6V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08L060CIMTX/N
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
IC ADC 8BIT 24-TSSOP
IC ADC 8BIT 24-TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08L060CIMTX/NOPB | 910194-ADC08L060CIMTX/NOPB | 700-ADC08L060CIMTX/NOPB | 296-ADC08L060CIMTX/NOPBTR-ND | 296-ADC08L060CIMTX/NOPBCT-ND | 296-ADC08L060CIMTX/NOPBDKR-ND | ADC08L060CIMTX/NOPB | ADC08L060CIMTX/NOPB | ADC08L060CIMTX/NOPB |
| Product Name | ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08L060CIMTX/NOPB | 8-bit 3.6V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | TSSOP | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| DNL | 0.2500 LSB | ||||||||
| INL | 0.5000 LSB |