The ADC08200 is an 8-bit, low-power analog-to-digital converter with an internal sample-and-hold circuit, operating at conversion rates up to 200 Msps while consuming 1.05 mW per MHz. It features single-ended input, TTL/CMOS-compatible digital outputs, and a power-down mode consuming 1 mW. The device is packaged in a 24-lead TSSOP and operates over the industrial temperature range of −40°C to +85°C.
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
8-Bit 200MSPS ADC, Single-Ended, Parallel Interface, TSSOP Product overview: ADC08200CIMT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08200CIMT can be used for catalog matching and distributor lookup.
ADC, Resistance Ladder, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PDSO24
ADC, Resistance Ladder, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, PDSO24
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08200CIMT | 700-ADC08200CIMT | ADC08200CIMT | ADC08200CIMT-ND | ADC08200CIMT | ADC08200CIMT |
| Product Name | ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold | 8-bit TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP24 | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||
| DNL | 0.4000 LSB |