Texas Instruments ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold ADC08L060CIMT/NOPB

Description
8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Dallas, TX, United States
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold
ADC08L060CIMT/NOPB
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold ADC08L060CIMT/NOPB
8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85

8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08L060CIMT/NOPB
1139685-ADC08L060CIMT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08L060CIMT/NOPB 1139685-ADC08L060CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139685-ADC08L060CIM T/NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.4 V ~ 3.6 V Input Type: Single Ended Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.4 V ~ 3.6 V Resolution: 8 Number of Converters: 1 Family Name: ADC08L060 Categories: Integrated Circuits (ICs) Sampling Rate: 60M Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): LTC2237CUH; AD9283BRS-RL50; AD9283BRS-50; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1139685-ADC08L060CIMT/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.4 V ~ 3.6 V
Input Type: Single Ended
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.4 V ~ 3.6 V
Resolution: 8
Number of Converters: 1
Family Name: ADC08L060
Categories: Integrated Circuits (ICs)
Sampling Rate: 60M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): LTC2237CUH; AD9283BRS-RL50; AD9283BRS-50;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit TSSOP Analog-to-Digital Converter IC
700-ADC08L060CIMT/NOPB
8-bit TSSOP Analog-to-Digital Converter IC 700-ADC08L060CIMT/NOPB
8-Bit 60MSPS ADC, Single-Ended, Parallel Interface, 24-TSSOP Product overview: ADC08L060CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08L060CIMT/NO PB can be used for catalog matching and distributor lookup.

8-Bit 60MSPS ADC, Single-Ended, Parallel Interface, 24-TSSOP Product overview: ADC08L060CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08L060CIMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08L060CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08L060CIMT/NOPB-ND
Analog to Digital Converters (ADC) ADC08L060CIMT/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08L060CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08L060CIMT/NOPB
Analog to Digital Converters (ADC) ADC08L060CIMT/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08L060CIMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08L060CIMT/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC08L060CIMT/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08L060CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08L060CIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08L060CIMT/NOPB
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08L060CIMT/NOPB 1139685-ADC08L060CIMT/NOPB 700-ADC08L060CIMT/NOPB ADC08L060CIMT/NOPB-ND ADC08L060CIMT/NOPB ADC08L060CIMT/NOPB ADC08L060CIMT/NOPB
Product Name ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08L060CIMT/NOPB 8-bit TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP SSOP TSSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
DNL 0.2500 LSB
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC081S101 MWC - Quarktwin Technology Ltd.
Specs
Package Type Die
Packing Method Bulk; Bulk
View Details
3 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers