The TLE2027AM is a low-noise, high-speed, precision operational amplifier in a 20-pin LCCC package, characterized for operation from -55°C to 125°C. It features a unity-gain bandwidth of 15 MHz typ, input voltage noise of 3.3 nV/√Hz at 10 Hz and 2.5 nV/√Hz at 1 kHz, input offset voltage of 25 μV max, and dc gain of 45 V/μV typ with a 2 kΩ load. Output saturation recovery circuitry is included. The device is manufactured using Texas Instruments' Excalibur process and is designed for applications requiring high precision and performance.
Low-Noise, High-Speed, Precision Single Operational Amplifier 20-LCCC -55 to 125
General Purpose Amplifier 1 Circuit 20-LCCC (8.89x8.89)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9089603Q2A | 5962-9089603Q2A |
| Product Name | TLE2027AM Low-Noise, High-Speed, Precision Single Operational Amplifier | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | |
| Source Current (IS) | 3.8 milliamps | |
| VOS | 0.0100 millivolts | |
| IBIAS | 0.0150 µA | |
| GBW | 13 MHz |