The TLE2021AM is a single-channel, high-speed, low-power, precision operational amplifier characterized for operation from -55°C to +125°C, with a maximum supply current of 300 µA, unity-gain bandwidth of 2 MHz, slew rate of 0.65 V/µs, and offset voltage of 500 µV maximum. It is packaged in a 20-pin LCCC and supports both single-supply 5 V and split-supply ±15 V operation, with phase-reversal protection and low input bias current of 50 nA maximum.
High-Speed, Low-Power, Precision Single Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9088104Q2A |
| Product Name | TLE2021AM High-Speed, Low-Power, Precision Single Operational Amplifier |