The LM158QML is a low power dual operational amplifier available in an 8-lead TO-99 package, operating over a temperature range of -55°C to +125°C. It features internally frequency compensation for unity gain, a bandwidth of 1 MHz (temperature compensated), and operates from a single supply of 3 V to 32 V or dual supplies of ±1.5 V to ±16 V. The device has a typical supply current drain of 500 μA, independent of supply voltage, and supports input common-mode voltage range including ground. The output voltage swing extends from 0 V to V+−1.5 V. The package weighs 1,000 mg and meets radiation specifications of 100 krad(Si) for high dose rate and is ELDRS-free. Thermal resistance in still air is 155°C/W and junction-to-case thermal resistance is 42°C/W.
Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
IC OPAMP GP 2 CIRCUIT TO99-8
General Purpose Amplifier 2 Circuit TO-99-8
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962R8771002VGA | 5962R8771002VGA | 5962R8771002VGA |
| Product Name | LM158QML-SP Low Power Dual Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | CDIP,CFP,DIESALE,TO-99 | -55degC ~ 125degC (TA) | TO-99-8 Metal Can |
| Life Cycle Stage | Active | Active | |
| Standards | RoHS |