Texas Instruments AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements AMC1200BDWVR

Description
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105
Request a Quote
Description
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMC1200BDWVR is a fully-differential isolation amplifier optimized for shunt resistor-based current sensing, featuring a 4250 V PEAK isolation voltage and a fixed gain of 8 with 0.5% accuracy. It operates with a ±250-mV input range, 60 kHz minimum bandwidth, and 108 dB common mode rejection ratio. The device is certified to UL1577 and VDE V 0884-10 standards, with a working voltage of 1200 V PEAK and transient immunity of at least 10 kV/µs. It is housed in a wide-body SOIC-8 (DWV) package measuring 5.85 mm × 7.50 mm and is fully specified for operation from -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The AMC1200BDWVR is a fully-differential isolation amplifier optimized for shunt resistor-based current sensing, featuring a 4250 V PEAK isolation voltage and a fixed gain of 8 with 0.5% accuracy. It operates with a ±250-mV input range, 60 kHz minimum bandwidth, and 108 dB common mode rejection ratio. The device is certified to UL1577 and VDE V 0884-10 standards, with a working voltage of 1200 V PEAK and transient immunity of at least 10 kV/µs. It is housed in a wide-body SOIC-8 (DWV) package measuring 5.85 mm × 7.50 mm and is fully specified for operation from -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Dallas, TX, United States
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements
AMC1200BDWVR
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements AMC1200BDWVR
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105

4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200BDWVR - 009678-AMC1200BDWVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200BDWVR
009678-AMC1200BDWVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200BDWVR 009678-AMC1200BDWVR
Manufacturer: Texas Instruments Win Source Part Number: 009678-AMC1200BDWVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100kHz Amplifier Type: Isolation Voltage - Input Offset: 200μV Family Name: AMC1200B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.4mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): AD204KN; AD208AY; AD204JN; AD204JNZ; Introduction Date: September 09, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009678-AMC1200BDWVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200μV
Family Name: AMC1200B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.4mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AD204KN; AD208AY; AD204JN; AD204JNZ;
Introduction Date: September 09, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Industrial Isolated 0.25V SOIC Operational Amplifier IC - 687-AMC1200BDWVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Isolated 0.25V SOIC Operational Amplifier IC
687-AMC1200BDWVR
Industrial Isolated 0.25V SOIC Operational Amplifier IC 687-AMC1200BDWVR
Isolated Amplifier, ±0.25V Input, 8-Pin SOIC, Industrial Product overview: AMC1200BDWVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Isolated, 0.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Isolated, 0.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1200BDWVR can be used for catalog matching and distributor lookup.

Isolated Amplifier, ±0.25V Input, 8-Pin SOIC, Industrial Product overview: AMC1200BDWVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Isolated, 0.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Isolated, 0.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1200BDWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39898-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39898-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39898-2-ND
Isolation Amplifier 1 Circuit Differential 8-SOIC

Isolation Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39898-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39898-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39898-6-ND
Isolation Amplifier 1 Circuit Differential 8-SOIC

Isolation Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39898-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39898-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39898-1-ND
Isolation Amplifier 1 Circuit Differential 8-SOIC

Isolation Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1200BDWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1200BDWVR
Integrated Circuits (ICs) - Linear - Amplifiers AMC1200BDWVR
IC OPAMP ISOLATION 1 CIRC 8SOIC

IC OPAMP ISOLATION 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - AMC1200BDWVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
AMC1200BDWVR
Instrumentation, OP Amps, Buffer Amps AMC1200BDWVR
IC OPAMP ISOLATION 1 CIRC 8SOIC

IC OPAMP ISOLATION 1 CIRC 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Isolation Amplifiers - AMC1200BDWVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Isolation Amplifiers
AMC1200BDWVR
Operational Amplifier/Comparator >> Isolation Amplifiers AMC1200BDWVR
100kHz 200uV Single SOIC-8-300mil Isolation Amplifiers ROHS

100kHz 200uV Single SOIC-8-300mil Isolation Amplifiers ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - AMC1200BDWVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AMC1200BDWVR
Instrumentation, OP Amps, Buffer Amps AMC1200BDWVR
Isolation Amplifier 1 Circuit Differential 8-SOIC

Isolation Amplifier 1 Circuit Differential 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1200BDWVR
Isolation Amplifiers AMC1200BDWVR
Isolation Amplifiers 4kV peak Iso Amp

Isolation Amplifiers 4kV peak Iso Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200BDWVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AMC1200BDWVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AMC1200BDWVR
IC OPAMP ISOLATION 1 CIRC 8SOIC

IC OPAMP ISOLATION 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number AMC1200BDWVR 009678-AMC1200BDWVR 687-AMC1200BDWVR 296-39898-2-ND AMC1200BDWVR AMC1200BDWVR AMC1200BDWVR AMC1200BDWVR AMC1200BDWVR AMC1200BDWVR
Product Name AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200BDWVR Industrial Isolated 0.25V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Isolation Amplifiers Instrumentation, OP Amps, Buffer Amps Isolation Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SOIC,SOP SOIC; 8-SOIC SOIC; "8-SOIC (0.295"", 7.50mm Width)" Surface Mount SOIC SOIC; 8-SOIC (0.295\", 7.50mm Width)
Supply Voltage (VS) 2.7 to 5.5 volts 5.5 volts 2.7 volts
Source Current (IS) 5.4 milliamps 5.4 milliamps 5.4 milliamps 5.4 milliamps
VOS 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

LM119QML-SP High Speed Dual Comparator - 5962-9679801VCA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers