Texas Instruments TLC2933 High Performance Phase Locked Loop TLC2933IPWG4

Description
High Performance Phase Locked Loop 14-TSSOP -20 to 75
Request a Quote Datasheet
Description
High Performance Phase Locked Loop 14-TSSOP -20 to 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2933 High Performance Phase Locked Loop - TLC2933IPWG4 - Texas Instruments
Dallas, TX, United States
TLC2933 High Performance Phase Locked Loop
TLC2933IPWG4
TLC2933 High Performance Phase Locked Loop TLC2933IPWG4
High Performance Phase Locked Loop 14-TSSOP -20 to 75

High Performance Phase Locked Loop 14-TSSOP -20 to 75

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-26753-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-26753-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-26753-5-ND
"Phase Lock Loop (PLL) IC 100MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 100MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
TLC2933IPWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers TLC2933IPWG4
IC PHASE LOCK LOOP 14TSSOP

IC PHASE LOCK LOOP 14TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - TLC2933IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
TLC2933IPWG4
Clock Generators, PLLs, Frequency Synthesizers TLC2933IPWG4
Phase Lock Loop (PLL) IC 100MHz 1 14-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 100MHz 1 14-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933IPWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
TLC2933IPWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TLC2933IPWG4
IC PHASE LOCK LOOP HP 14-TSSOP

IC PHASE LOCK LOOP HP 14-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number TLC2933IPWG4 296-26753-5-ND TLC2933IPWG4 TLC2933IPWG4 TLC2933IPWG4
Product Name TLC2933 High Performance Phase Locked Loop Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Features / Standards RoHS Lead-Free RoHS
Device Type Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8531V - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850IDGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers