High-speed CMOS phase-locked loop with VCO in a 16-pin TSSOP package, operating over a temperature range of -55°C to 125°C, with a VCO frequency range up to 18 MHz at 5 V supply and support for three phase comparators. The device conforms to JEDEC standard 7 and offers low power consumption with CMOS input compatibility.
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160270-CD74HC4046AP
Series: 74HC
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 38MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2 V ~ 6 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Family Name: CD74HC4046
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): HMC872LP4ETR; HMC872LP4E; NTE1233;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125 Product overview: CD74HC4046APWT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046APWT can be used for catalog matching and distributor lookup.
IC PLL W/VCO 16-SSOP
Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)
LOGIC, PLL W/VCO, 16TSSOP, RL250 - More Details
IC PHASE LOCK LOOP 16TSSOP
IC PLL W/VCO 16-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD74HC4046APWT | 1160270-CD74HC4046APWT | 296-48507-1-ND | 728-CD74HC4046APWT | CD74HC4046APWT | CD74HC4046APWT | 815-CD74HC4046APWT | CD74HC4046APWT | CD74HC4046APWT |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWT | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | LOGIC, PLL W/VCO, 16TSSOP, RL250 - More Details | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | 1 | |||
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173, 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |